Status: | Unknown |
---|---|
Series: | HDC Series |
RoHS: | Unknown |
Product Range | HDC Series |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Alloy Body |
For Use With | TE HB Series Size 16B Heavy Duty Connectors |
Locking Type | Side Clip |
Status: | Unknown |
---|---|
Series: | HDC Series |
RoHS: | Compliant |
Product Range | HDC Series |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Alloy Body |
For Use With | TE HB Series Size 16B Heavy Duty Connectors |
Locking Type | Side Clip |
RoHS Compliant | Yes |
Hood, Size 16B, Top Entry, Aluminium | Newark Electronics |
Where can I find additional details, specifications and documents for a H16B-TG-M25?
Additional datasheets, footprints and schematics for H16B-TG-M25 are listed on our Part Details page. You can also find images and similar parts to H16B-TG-M25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H16B-TG-M25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H16B-TG-M25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H16B-TG-M25 fall under?
The H16B-TG-M25 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to H16B-TG-M25 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H16B-TG-M25 you can contact the distributor directly for product support, shipping queries etc.
Is the H16B-TG-M25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H16B-TG-M25 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for H16B-TG-M25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H16B-TG-M25 often in real-time on the comparison pages.
What if I can't find stock of H16B-TG-M25?
You can fill out our help required form which you can use to request a quote for H16B-TG-M25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.