Status: | Unknown |
---|---|
Series: | HDC Series |
RoHS: | Unknown |
Product Range | HDC Series |
---|---|
Connector Mounting | Bulkhead Mount |
Rectangular Shell Size | 16B |
For Use With | TE HB Series Size 16B Heavy Duty Connectors |
Locking Type | 2 Lever |
Cable Exit Angle | 180° |
Status: | Unknown |
---|---|
Series: | HDC Series |
RoHS: | Compliant |
Product Range | HDC Series |
---|---|
Connector Mounting | Bulkhead Mount |
Rectangular Shell Size | 16B |
For Use With | TE HB Series Size 16B Heavy Duty Connectors |
Locking Type | 2 Lever |
Cable Exit Angle | 180° |
RoHS Compliant | Yes |
Base, Size 16B, Top Entry, Aluminium | Newark Electronics |
Where can I find additional details, specifications and documents for a H16B-AG?
Additional datasheets, footprints and schematics for H16B-AG are listed on our Part Details page. You can also find images and similar parts to H16B-AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H16B-AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H16B-AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H16B-AG fall under?
The H16B-AG is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to H16B-AG when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H16B-AG you can contact the distributor directly for product support, shipping queries etc.
Is the H16B-AG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H16B-AG have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for H16B-AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H16B-AG often in real-time on the comparison pages.
What if I can't find stock of H16B-AG?
You can fill out our help required form which you can use to request a quote for H16B-AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.