Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$106.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$138.40
|
5
in stock
|
Buy Now | |
RS Americas
from US$133.08
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$129.60
|
10
in stock
|
Buy Now | |
element14
from US$132.48
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$140.50
|
3
in stock
|
Buy Now | |
TTI Europe
from US$106.15
|
-
|
Buy Now | |
Sager
from US$111.24
|
-
|
Buy Now | |
Farnell
from US$128.89
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Load Current | 90A |
---|---|
Operating Voltage Max | 660VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Control Voltage Min | 4VDC |
RoHS Compliant | Yes |
Solid State Relay, 4-32 VDC, SPST-NO, 90A/660VAC, Zero Switching, H12WD Series | Sensata - Crydom H12WD4890G | RS Americas |
Relay: solid state | Transfer Multisort Elektronik |
Ssr, 48-660Vac, 90A, Panel | Newark Electronics |
SSR Relay Panel Mount IP00 660VAC/90A DC In | Rapid Electronics |
SSR PM IP00 660VAC/90A DC LED | TTI Europe |
Solid State Relays - Industrial Mount SSR 90A 660VAC DC w/LED | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a H12WD4890G?
Additional datasheets, footprints and schematics for H12WD4890G are listed on our Part Details page. You can also find images and similar parts to H12WD4890G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H12WD4890G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H12WD4890G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H12WD4890G fall under?
The H12WD4890G is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to H12WD4890G when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H12WD4890G you can contact the distributor directly for product support, shipping queries etc.
Is the H12WD4890G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for H12WD4890G have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Rapid Electronics have stock available or on a lead time for H12WD4890G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H12WD4890G often in real-time on the comparison pages.
What if I can't find stock of H12WD4890G?
You can fill out our help required form which you can use to request a quote for H12WD4890G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.