Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$98.71
Distributor | Stock | ||
---|---|---|---|
Newark
from US$111.20
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$98.71
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$123.00
|
11
in stock
|
Buy Now | |
RS Americas
from US$121.23
|
-
|
Buy Now | |
Carlton-Bates
from US$135.76
|
-
|
Buy Now | |
TTI Europe
from US$101.43
|
-
|
Buy Now | |
Sager
from US$106.41
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M | HL048HD4.3 |
---|
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.3 |Sensata/crydom H12WD4875 | Newark Electronics |
SSR Relay Panel Mount IP00 660VAC/75A DC In | Rapid Electronics |
SSR Relay, Panel Mount, IP00, 660VAC/75A, DC In, Zero Cross | Sensata - Crydom H12WD4875 | RS Americas |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 660VAC/75A DC | TTI Europe |
Solid State Relays - Industrial Mount PM IP00 SSR, 660VAC 75A, DC In, ZC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a H12WD4875?
Additional datasheets, footprints and schematics for H12WD4875 are listed on our Part Details page. You can also find images and similar parts to H12WD4875 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H12WD4875 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H12WD4875 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H12WD4875 fall under?
The H12WD4875 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to H12WD4875 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H12WD4875 you can contact the distributor directly for product support, shipping queries etc.
Is the H12WD4875 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H12WD4875 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Carlton-Bates have stock available or on a lead time for H12WD4875.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H12WD4875 often in real-time on the comparison pages.
What if I can't find stock of H12WD4875?
You can fill out our help required form which you can use to request a quote for H12WD4875 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.