Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$67.77
Distributor | Stock | ||
---|---|---|---|
Newark
from US$91.20
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$74.72
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$74.38
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$97.20
|
2
in stock
|
Buy Now | |
RS Americas
from US$89.18
|
-
|
Buy Now | |
TTI Europe
from US$67.77
|
-
|
Buy Now | |
Sager
from US$72.31
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Relay, Panel Mount, Ip00, 660Vac/50A, Dc In, |Sensata/crydom H12WD4850K | Newark Electronics |
SSR Relay Panel Mount IP00 660VAC/50A DC In | Rapid Electronics |
Relay: solid state | Transfer Multisort Elektronik |
SSR Relay, Panel Mount, IP00, 660VAC/50A, DC In, Zero Cross, LED, w/Standoffs | Sensata - Crydom H12WD4850K | RS Americas |
SSR PM IP00 660VAC/50A DC LED | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a H12WD4850K?
Additional datasheets, footprints and schematics for H12WD4850K are listed on our Part Details page. You can also find images and similar parts to H12WD4850K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H12WD4850K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H12WD4850K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H12WD4850K fall under?
The H12WD4850K is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to H12WD4850K when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H12WD4850K you can contact the distributor directly for product support, shipping queries etc.
Is the H12WD4850K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H12WD4850K have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Transfer Multisort Elektronik, Chip One Stop and RS Americas have stock available or on a lead time for H12WD4850K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H12WD4850K often in real-time on the comparison pages.
What if I can't find stock of H12WD4850K?
You can fill out our help required form which you can use to request a quote for H12WD4850K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.