H12WD4850GH Switches & Relays by Crydom

SSR Relay Panel Mount IP00 660VAC50A DC In Zero C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$72.23

Distributor Stock
Logo for Newark
Newark
from US$115.58
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$84.84
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$79.17
-
Buy Now
Logo for Sager
Sager
from US$72.23
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Panel Mount, Ip00, 660Vac/50A, Dc In, |Sensata/crydom H12WD4850GH | Newark Electronics
25A to 125A @ 48-660 V AC | Sensata - Crydom H12WD4850GH | RS Americas
SSR PM IP00 660VAC/50A DC LED | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a H12WD4850GH?

Additional datasheets, footprints and schematics for H12WD4850GH are listed on our Part Details page. You can also find images and similar parts to H12WD4850GH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for H12WD4850GH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H12WD4850GH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does H12WD4850GH fall under?

The H12WD4850GH is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to H12WD4850GH when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the H12WD4850GH you can contact the distributor directly for product support, shipping queries etc.

Is the H12WD4850GH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for H12WD4850GH have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for H12WD4850GH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for H12WD4850GH often in real-time on the comparison pages.

What if I can't find stock of H12WD4850GH?

You can fill out our help required form which you can use to request a quote for H12WD4850GH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay