Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$62.07
|
No stock
|
Buy Now | |
RS Americas
from US$87.45
|
8
in stock
|
Buy Now | |
Distrelec
from US$52.99
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$120.66
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$96.88
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$137.00
|
2
in stock
|
Buy Now | |
TTI Europe
from US$51.94
|
-
|
Buy Now | |
Sager
from US$70.91
|
-
|
Buy Now | |
Farnell
from US$38.31
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 50A |
Operating Voltage Max | 660Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | - |
Operating Voltage Min | 48Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Blocking voltage | 1200V |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 4kV |
Operating Voltage Range | 48Vrms to 660Vrms |
Output Type | SCR |
Single Cycle Surge Current | 625A |
Solid State Relay Screw Panel Mount, Random SCR, 50 A, 32 V dc | Sensata - Crydom H12WD4850-10 | RS Americas |
Sensata Crydom Solid State Relay Single Phase, H1, 1NO, 50A, 660V, Screw Terminal | Distrelec |
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.3 |Sensata/crydom H12WD4850-10 | Newark Electronics |
SSR Relay Panel Mount IP00 660VAC/50A DC In | Rapid Electronics |
Solid State Relay 660Vac/50A | RS |
SSR PM IP00 660VAC/50A DC | TTI Europe |
Solid State Relays - Industrial Mount PM IP00 SSR, 660VAC 50A, DC In, RN | Sager |
SSR, 660VAC/50A, DC IN, RN | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a H12WD4850-10?
Additional datasheets, footprints and schematics for H12WD4850-10 are listed on our Part Details page. You can also find images and similar parts to H12WD4850-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H12WD4850-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H12WD4850-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H12WD4850-10 fall under?
The H12WD4850-10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to H12WD4850-10 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H12WD4850-10 you can contact the distributor directly for product support, shipping queries etc.
Is the H12WD4850-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H12WD4850-10 have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for H12WD4850-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H12WD4850-10 often in real-time on the comparison pages.
What if I can't find stock of H12WD4850-10?
You can fill out our help required form which you can use to request a quote for H12WD4850-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.