Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.74
Contact Configuration | - |
---|---|
Load Current | 25A |
Operating Voltage Max | 660Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | - |
Operating Voltage Min | 48Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Blocking voltage | 1200V |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 4kV |
Operating Voltage Range | 48Vrms to 660Vrms |
Output Type | SCR |
Single Cycle Surge Current | 250A |
SSR Relay, Panel Mount, IP00, 660VAC/25A, DC In, Zero Cross, IOP, LED | Sensata - Crydom H12WD4825PG | RS Americas |
Solid state relay,25A rms 48-660Vac | RS |
Ssr Relay, Panel Mount, Ip00, 660Vac/25A, Dc In, |Sensata/crydom H12WD4825PG | Newark Electronics |
SSR PM IP00 660VAC/25A DC IOP | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-660 VAC | Sager |
SSR, 660VAC/25A, DC IN, ZC, OVP | Farnell |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a H12WD4825PG?
Additional datasheets, footprints and schematics for H12WD4825PG are listed on our Part Details page. You can also find images and similar parts to H12WD4825PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H12WD4825PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H12WD4825PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H12WD4825PG fall under?
The H12WD4825PG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to H12WD4825PG when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H12WD4825PG you can contact the distributor directly for product support, shipping queries etc.
Is the H12WD4825PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H12WD4825PG have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, TTI Europe and Sager have stock available or on a lead time for H12WD4825PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H12WD4825PG often in real-time on the comparison pages.
What if I can't find stock of H12WD4825PG?
You can fill out our help required form which you can use to request a quote for H12WD4825PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.