H12D4850PG Switches & Relays by Crydom

SSR Relay Panel Mount IP00 530VAC50A DC In Zero C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$71.00

Distributor Stock
Logo for Newark
Newark
from US$104.73
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$96.77
20
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$88.62
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$71.00
-
Buy Now
Logo for Sager
Sager
from US$71.85
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

SSR Relay Panel Mount IP00 530VAC/50A DC In | Rapid Electronics
Ssr Relay, Panel Mount, Ip00, 530Vac/50A, Dc In, |Sensata/crydom H12D4850PG | Newark Electronics
SSR Relay, Panel Mount, IP00, 530VAC/50A, DC In, Zero Cross, IOP, LED | Sensata - Crydom H12D4850PG | RS Americas
SSR PM IP00 530VAC/50A DC IOP | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a H12D4850PG?

Additional datasheets, footprints and schematics for H12D4850PG are listed on our Part Details page. You can also find images and similar parts to H12D4850PG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for H12D4850PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H12D4850PG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does H12D4850PG fall under?

The H12D4850PG is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to H12D4850PG when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the H12D4850PG you can contact the distributor directly for product support, shipping queries etc.

Is the H12D4850PG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for H12D4850PG have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for H12D4850PG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for H12D4850PG often in real-time on the comparison pages.

What if I can't find stock of H12D4850PG?

You can fill out our help required form which you can use to request a quote for H12D4850PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay