Status: | Active |
---|---|
Series: | H11L1M |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
850
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
668
in stock
|
Buy Now | |
element14
from US$0.41
|
668
in stock
|
Buy Now | |
Farnell
from US$0.39
|
668
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
425
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High data rate, 1MHz typical (NRZ) |
Free from latch up and oscilliation throughout voltageand temperature ranges. |
Microprocessor compatible drive |
Logic compatible output sinks 16mA at 0.4Vmaximum |
Guaranteed on/off threshold hysteresis |
Wide supply voltage capability, compatible with allpopular logic systems |
Underwriters Laboratory (UL) recognized—file #E90700, Volume 2 |
VDE recognized – File#102497 – Add option V(e.g., H11LIVM) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | H11L1M |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 1 |
VCC (Max) (V) | 15 |
VCC (Min) (V) | 3 |
Channels | 1 |
IFT (Max) (mA) | 1.6 |
VOL (Max) (V) | 0.4 |
ICCL (Max) (mA) | 5 |
tPHL (Max) (ns) | 4000 |
tPLH (Max) (ns) | 4000 |
PWD (Max) (ns) | - |
CMR (Max) (kV/µs) | - |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | PDIP-6 |
Optocoupler | Transfer Multisort Elektronik |
Opto Cplr, Schmitt Trigger, 7.5Kv, Dip | Newark Electronics |
OPTO CPLR, SCHMITT TRIGGER, 7.5KV, DIP | element14 |
Optocoupler Logic-Out OpenCol PDIP6 | RS |
H11L1M Series 4170 Vrms 1 MHz Through Hole Optocoupler - DIP-6 | Future Electronics |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin PDIP White Bulk | Avnet America |
Where can I find additional details, specifications and documents for a H11L1TVM?
Additional datasheets, footprints and schematics for H11L1TVM are listed on our Part Details page. You can also find images and similar parts to H11L1TVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11L1TVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11L1TVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11L1TVM fall under?
The H11L1TVM is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11L1TVM when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11L1TVM you can contact the distributor directly for product support, shipping queries etc.
Is the H11L1TVM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for H11L1TVM have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for H11L1TVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11L1TVM often in real-time on the comparison pages.
What if I can't find stock of H11L1TVM?
You can fill out our help required form which you can use to request a quote for H11L1TVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.