Status: | Active |
---|---|
Series: | H11L1M |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
No stock
|
Buy Now | |
Future Electronics
from US$0.34
|
26,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
3,261
in stock
|
Buy Now | |
element14
from US$0.54
|
3,261
in stock
|
Buy Now | |
Farnell
from US$0.50
|
3,261
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
1,791
in stock
|
Buy Now | |
Avnet Silica
-
|
123,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
121,000
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now |
High data rate, 1MHz typical (NRZ) |
Free from latch up and oscilliation throughout voltageand temperature ranges. |
Microprocessor compatible drive |
Logic compatible output sinks 16mA at 0.4Vmaximum |
Guaranteed on/off threshold hysteresis |
Wide supply voltage capability, compatible with allpopular logic systems |
Underwriters Laboratory (UL) recognized—file #E90700, Volume 2 |
VDE recognized – File#102497 – Add option V(e.g., H11LIVM) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | H11L1M |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 1 |
VCC (Max) (V) | 15 |
VCC (Min) (V) | 3 |
Channels | 1 |
IFT (Max) (mA) | 1.6 |
VOL (Max) (V) | 0.4 |
ICCL (Max) (mA) | 5 |
tPHL (Max) (ns) | 4000 |
tPLH (Max) (ns) | 4000 |
PWD (Max) (ns) | - |
CMR (Max) (kV/µs) | - |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | PDIP-6 |
H11L Series Single Channel 15 V 4170 Vrms Surface Mount Optocoupler - DIP-6 | Future Electronics |
Optocoupler, Schimitt Trigger | Newark Electronics |
OPTOCOUPLER, SCHIMITT TRIGGER | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin PDIP SMD White T/R | Avnet Silica |
Optocoupl Logic-Out Open Collector 6PDIP | RS |
Where can I find additional details, specifications and documents for a H11L1SR2VM?
Additional datasheets, footprints and schematics for H11L1SR2VM are listed on our Part Details page. You can also find images and similar parts to H11L1SR2VM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11L1SR2VM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11L1SR2VM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11L1SR2VM fall under?
The H11L1SR2VM is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11L1SR2VM when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11L1SR2VM you can contact the distributor directly for product support, shipping queries etc.
Is the H11L1SR2VM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for H11L1SR2VM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for H11L1SR2VM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11L1SR2VM often in real-time on the comparison pages.
What if I can't find stock of H11L1SR2VM?
You can fill out our help required form which you can use to request a quote for H11L1SR2VM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.