Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 1000% |
Collector Emitter Voltage V(br)ceo | 100V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +100°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 100V |
Optocoupler, Dip-6, Darl. O/P | Newark Electronics |
OPTOCOUPLER, DIP-6, DARL. O/P | element14 |
Opto-isolator,H11G1 5300Vac/60mA DIP6 | RS |
H11G1 Series 1 Channel 100 V 5300 Vrms Darlington Optocoupler Through Hole-DIP-6 | Future Electronics |
Where can I find additional details, specifications and documents for a H11G1?
Additional datasheets, footprints and schematics for H11G1 are listed on our Part Details page. You can also find images and similar parts to H11G1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11G1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11G1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11G1 fall under?
The H11G1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11G1 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11G1 you can contact the distributor directly for product support, shipping queries etc.
Is the H11G1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H11G1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for H11G1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11G1 often in real-time on the comparison pages.
What if I can't find stock of H11G1?
You can fill out our help required form which you can use to request a quote for H11G1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.