Status: | Active |
---|---|
Series: | H11F3M |
RoHS: | Compliant |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.26
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.29
|
975
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
20
in stock
|
Buy Now | |
element14
from US$2.24
|
20
in stock
|
Buy Now | |
Farnell
from US$2.13
|
20
in stock
|
Buy Now | |
Future Electronics
from US$1.79
|
-
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
Avnet Asia
from US$1.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
As a remote variable resistor: |
≤ 100Ω to ≥ 300MΩ |
≤ 15pF shunt capacitance |
≥ 100GΩ I/O isolation resistanceAs an analog switch: |
Extremely low offset voltage |
60 Vpk-pk signal capability |
No charge injection or latch-up |
UL recognized (File #E90700) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | H11F3M |
---|---|
Compliance | Pb-free |
VCC (Max) (V) | 15 |
VCC (Min) (V) | - |
VOL (Max) (V) | - |
ICCL (Max) (mA) | - |
II (ON) RMS (Min) (mA) | - |
II (OFF) RMS (Max) (mA) | 0.05 |
ITH+ (Max) (mA) | - |
ITH- (Max) (mA) | - |
Breakdown Voltage (Min) (V) | 15 |
Off State Dark Current (Max) (nA) | 50 |
RON (Max) (Ω) | 470 |
tPHL, ton (Max) (µs) | 25 |
tPLH, toff (Max) (µs) | 25 |
VISO (Min) (V) | 7500 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
Optocoupler | Transfer Multisort Elektronik |
FET O/P analogue optocoupler,H11F3M,DIP6 | RS |
Optocoupler, Transistor, 7.5Kv, Dip-6 | Newark Electronics |
OPTOCOUPLER, FET, 7.5KV, DIP-6 | element14 |
DIP6 Through Hole Single Channel 15 V 7500 VAC (Pk) Photo FET Optocoupler | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP White Bulk | Avnet America |
Where can I find additional details, specifications and documents for a H11F3M?
Additional datasheets, footprints and schematics for H11F3M are listed on our Part Details page. You can also find images and similar parts to H11F3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11F3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11F3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11F3M fall under?
The H11F3M is listed under Interfaces > High Performance Optocouplers > Specific Function Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11F3M when available in the Specific Function Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11F3M you can contact the distributor directly for product support, shipping queries etc.
Is the H11F3M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for H11F3M have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for H11F3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11F3M often in real-time on the comparison pages.
What if I can't find stock of H11F3M?
You can fill out our help required form which you can use to request a quote for H11F3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.