Status: | Unknown |
---|---|
Series: | H11D1X H11D2X H11D3X H11D4X H11D1 H11D2 H11D3 H11D4 |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
2,847
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
5,535
in stock
|
Buy Now | |
element14
from US$0.85
|
2,847
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,724
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 20% |
Collector Emitter Voltage V(br)ceo | 300V |
Product Range | H11D1X H11D2X H11D3X H11D4X H11D1 H11D2 H11D3 H11D4 |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 300V |
Transistor Output Optocoupler, 1, 5.3 Kv, 20 %, 60 Ma, Dip, 6 Rohs Compliant: Yes |Isocom H11D1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 20% |
Collector Emitter Voltage V(br)ceo | 300V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 300V |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER,1 CH,6-DIP | element14 |
Single Channel 300 V 5300 Vrms Phototransistor Optocoupler - DIP-6 | Future Electronics |
OPTOCPLR 6PIN SNGL 7500V | TTI Europe |
IC OPTOCOUPL DC-IN 1-CH TRANS W/BASE DC-OUT HI VCE 6PDIP | EBV Elektronik |
Where can I find additional details, specifications and documents for a H11D1?
Additional datasheets, footprints and schematics for H11D1 are listed on our Part Details page. You can also find images and similar parts to H11D1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11D1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11D1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11D1 fall under?
The H11D1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11D1 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11D1 you can contact the distributor directly for product support, shipping queries etc.
Is the H11D1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H11D1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for H11D1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11D1 often in real-time on the comparison pages.
What if I can't find stock of H11D1?
You can fill out our help required form which you can use to request a quote for H11D1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.