Status: | Active |
---|---|
Series: | H11AV1M |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
415
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
695
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
415
in stock
|
Buy Now | |
element14
from US$0.44
|
415
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
H11AV1M features 0.3" input-output lead spacing |
H11AV1AM features 0.4" input-output lead spacing |
UL recognized (File #E90700, Vol. 2) |
VDE recognized (File #102497) |
Add option V (e.g., H11AV1AVM) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | H11AV1M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | 300 |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 15 |
toff (Max) (µs) | 15 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
Optocoupler | Transfer Multisort Elektronik |
Transistor Output Optocoupler, 1, 7.5 Kv, 100 %, 60 Ma, Dip, 6 Rohs Compliant: Yes |Onsemi H11AV1M | Newark Electronics |
OPTO CPLR, PHOTOTRANSISTOR, 7.5KV, DIP | element14 |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk | Avnet Silica |
DIP6 Through Hole Single Channel 70 V 4170 Vrms Phototransistor Optocoupler | Future Electronics |
Where can I find additional details, specifications and documents for a H11AV1M?
Additional datasheets, footprints and schematics for H11AV1M are listed on our Part Details page. You can also find images and similar parts to H11AV1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11AV1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11AV1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11AV1M fall under?
The H11AV1M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11AV1M when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11AV1M you can contact the distributor directly for product support, shipping queries etc.
Is the H11AV1M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for H11AV1M have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for H11AV1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11AV1M often in real-time on the comparison pages.
What if I can't find stock of H11AV1M?
You can fill out our help required form which you can use to request a quote for H11AV1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.