Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
850
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
2,513
in stock
|
Buy Now | |
Jameco Electronics
from US$0.22
|
401
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
141
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
140
in stock
|
Buy Now | |
element14
from US$0.56
|
139
in stock
|
Buy Now | |
Farnell
from US$0.57
|
139
in stock
|
Buy Now | |
Rutronik
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
TTI Europe
from US$0.47
|
-
|
Buy Now |
AC or polarity insensitive input |
Built-in reverse polarity input protection |
I/O compatible with integrated circuits |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
BSI Certificate VC 641600 |
CSA 93751 |
VDE Certificate 76847 |
FIMKO Certificate FI 29063 |
Application Notes |
---|
Application Note 45 |
Application Note 41 |
Datasheet |
---|
H11AA1 |
Option Information |
---|
Option Information |
H11AA1 Series 30 V 5300 Vrms Single Channel Phototransistor Optocoupler - DIP-6 | Future Electronics |
Optocoupler, Transistor, 5300Vrms | Newark Electronics |
Optocoupler AC-in Transistor w/Base DIP6 | RS |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER, TRANSISTOR, 5300VRMS | element14 |
OPTOCOUPLER AC-IN 1-CH TRANS W/BASE DC-OUT 6-PIN PDIP | Vishay / Small Signal & Opto Products (SSP) H11AA1 | RS Americas |
OPTOCPLR CTR 20% DIP6 | TTI Europe |
Where can I find additional details, specifications and documents for a H11AA1?
Additional datasheets, footprints and schematics for H11AA1 are listed on our Part Details page. You can also find images and similar parts to H11AA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H11AA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11AA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H11AA1 fall under?
The H11AA1 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to H11AA1 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H11AA1 you can contact the distributor directly for product support, shipping queries etc.
Is the H11AA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H11AA1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS, Jameco Electronics and Transfer Multisort Elektronik have stock available or on a lead time for H11AA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H11AA1 often in real-time on the comparison pages.
What if I can't find stock of H11AA1?
You can fill out our help required form which you can use to request a quote for H11AA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.