Status: | Unknown |
---|---|
Series: | HDC Series |
RoHS: | Unknown |
Product Range | HDC Series |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Alloy Body |
For Use With | TE HB Series Size 10B Heavy Duty Connectors |
Locking Type | - |
Rectangular Shell Size | 10B |
Status: | Unknown |
---|---|
Series: | HDC Series |
RoHS: | Compliant |
Product Range | HDC Series |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Alloy Body |
For Use With | TE HB Series Size 10B Heavy Duty Connectors |
Rectangular Shell Size | 10B |
RoHS Compliant | Yes |
Hood, Size 10B, Top Entry, Aluminium | Newark Electronics |
Enclosure: for HDC connectors | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a H10B-TG-M25?
Additional datasheets, footprints and schematics for H10B-TG-M25 are listed on our Part Details page. You can also find images and similar parts to H10B-TG-M25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H10B-TG-M25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H10B-TG-M25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H10B-TG-M25 fall under?
The H10B-TG-M25 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to H10B-TG-M25 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H10B-TG-M25 you can contact the distributor directly for product support, shipping queries etc.
Is the H10B-TG-M25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H10B-TG-M25 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for H10B-TG-M25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H10B-TG-M25 often in real-time on the comparison pages.
What if I can't find stock of H10B-TG-M25?
You can fill out our help required form which you can use to request a quote for H10B-TG-M25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.