Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$487.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$854.15
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$799.60
|
3
in stock
|
Buy Now | |
element14
from US$542.02
|
3
in stock
|
Buy Now | |
RS Americas
from US$793.17
|
1
in stock
|
Buy Now | |
Avnet America
from US$556.86
|
-
|
Buy Now | |
Carlton-Bates
from US$722.14
|
-
|
Buy Now | |
Sager
from US$487.56
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | - |
I.D. Max | 9.6mm |
I.D. Min | 4mm |
Shrink Ratio | 3 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Heat Shrink |
Background Colour | White |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 9.6mm |
Cable Diameter Min | 4mm |
Colour | White |
For Use With | TDP43MY |
Material | Polyolefin |
No. of Labels | 1000 |
Wire Marker, Po, 16.3Mm X 25.4Mm, Wht | Newark Electronics |
WIRE MARKER, PO, 16.3MMX25.4MM, WHT | element14 |
Heat-shrink Label, Mil-Grade, 3/8"Dia., 3:1 polyolefin, 1"W X .64"H, White | Panduit H100X064H1T | RS Americas |
1.00"X.64"(3/8" DIA) | Avnet America |
Label, Heat-Shrink | Carlton-Bates |
Wire Labels & Markers ThermTrans H/S Tubing Mil Grade | Sager |
Where can I find additional details, specifications and documents for a H100X064H1T?
Additional datasheets, footprints and schematics for H100X064H1T are listed on our Part Details page. You can also find images and similar parts to H100X064H1T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H100X064H1T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H100X064H1T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H100X064H1T fall under?
The H100X064H1T is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to H100X064H1T when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H100X064H1T you can contact the distributor directly for product support, shipping queries etc.
Is the H100X064H1T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H100X064H1T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for H100X064H1T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H100X064H1T often in real-time on the comparison pages.
What if I can't find stock of H100X064H1T?
You can fill out our help required form which you can use to request a quote for H100X064H1T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.