Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.75mm² |
Pin Length | 8mm |
Insulator Colour | White |
Product Range | - |
Overall Length | 14mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper, Copper |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (15-Jan-2018) |
Terminal, Ferrule, Crimp, White | Newark Electronics |
FERRULE, INSULATED, 0.75MM, WHITE, PK100 | element14 |
Where can I find additional details, specifications and documents for a H0 75/14.?
Additional datasheets, footprints and schematics for H0 75/14. are listed on our Part Details page. You can also find images and similar parts to H0 75/14. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H0 75/14. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H0 75/14. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H0 75/14. fall under?
The H0 75/14. is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to H0 75/14. when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H0 75/14. you can contact the distributor directly for product support, shipping queries etc.
Is the H0 75/14. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H0 75/14. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for H0 75/14..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H0 75/14. often in real-time on the comparison pages.
What if I can't find stock of H0 75/14.?
You can fill out our help required form which you can use to request a quote for H0 75/14. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.