Status: | Unknown |
---|---|
Series: | 0568 Series |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Lamp Base Type | - |
Illumination Colour | Red |
Mounting Hole Dia | 8mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 0568 Series |
SVHC | No SVHC (27-Jun-2018) |
Average Bulb Life | 25000h |
Base Type | Solder Terminal |
Colour | Red |
External Diameter | 9.5mm |
External Length / Height | 37mm |
Lamp Type | Neon |
Length | 37mm |
Lens Colour | Red |
Operating life Time | 25000h |
Panel Cutout Diameter | 8mm, 8mm |
Panel Thickness Max | 2.5mm |
Panel Thickness Min | 0.8mm |
Supply Voltage AC Max | 250V |
Supply Voltage AC Min | 200V |
Supply Voltage V AC | 230V |
Status: | Unknown |
---|---|
Series: | 0568 Series |
RoHS: | Compliant |
Supply Voltage | 230V |
---|---|
Illumination Colour | Red |
Mounting Hole Dia | 8mm |
Lens Shape | Round with Flat Top |
Current Rating | 20mA |
Product Range | 0568 Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Neon Indicator, Red | Newark Electronics |
NEON INDICATOR, RED | element14 |
H0568BY RED 230V | Rapid Electronics |
Where can I find additional details, specifications and documents for a H0568BYNAA?
Additional datasheets, footprints and schematics for H0568BYNAA are listed on our Part Details page. You can also find images and similar parts to H0568BYNAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H0568BYNAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H0568BYNAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H0568BYNAA fall under?
The H0568BYNAA is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to H0568BYNAA when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H0568BYNAA you can contact the distributor directly for product support, shipping queries etc.
Is the H0568BYNAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H0568BYNAA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for H0568BYNAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H0568BYNAA often in real-time on the comparison pages.
What if I can't find stock of H0568BYNAA?
You can fill out our help required form which you can use to request a quote for H0568BYNAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.