Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$388.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$632.75
|
No stock
|
Buy Now | |
RS Americas
from US$644.83
|
5
in stock
|
Buy Now | |
Sager
from US$388.60
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$575.57
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$637.31
|
2
in stock
|
Buy Now | |
element14
from US$650.97
|
2
in stock
|
Buy Now | |
Avnet America
from US$443.84
|
-
|
Buy Now |
Marker Type | Thermal Transfer |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 12.7mm x 11.2mm |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
RoHS Compliant | Yes |
Therm Trans, Heat shrink, Mil Grade Polyolefin,. 50"W x 44"H, White, 2000 on rol | Panduit H050X044H1T | RS Americas |
Wire Labels & Markers 1/4 White H/S 2000/roll .44x.50 | Sager |
Label, Heat-Shrink | Carlton-Bates |
Wire Marker, Po, 12.7Mm X 11.2Mm, Wht | Newark Electronics |
WIRE MARKER, PO, 12.7MMX11.2MM, WHT | element14 |
.50"X.44" (1/4"DIA) | Avnet America |
WIRE MARKER, 12.7MM X 11.2MM, PO | Farnell |
Where can I find additional details, specifications and documents for a H050X044H1T?
Additional datasheets, footprints and schematics for H050X044H1T are listed on our Part Details page. You can also find images and similar parts to H050X044H1T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H050X044H1T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H050X044H1T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H050X044H1T fall under?
The H050X044H1T is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to H050X044H1T when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H050X044H1T you can contact the distributor directly for product support, shipping queries etc.
Is the H050X044H1T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for H050X044H1T have stock available?
Authorised distributors including RS Americas, Sager, Carlton-Bates, Newark Electronics and element14 have stock available or on a lead time for H050X044H1T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H050X044H1T often in real-time on the comparison pages.
What if I can't find stock of H050X044H1T?
You can fill out our help required form which you can use to request a quote for H050X044H1T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.