Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$75.82
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$70.68
|
76
in stock
|
Buy Now | |
element14
from US$45.92
|
76
in stock
|
Buy Now | |
RS Americas
from US$71.50
|
70
in stock
|
Buy Now | |
Carlton-Bates
from US$61.37
|
37
in stock
|
Buy Now | |
Avnet America
from US$47.33
|
-
|
Buy Now | |
TTI Europe
from US$51.24
|
-
|
Buy Now | |
Sager
from US$49.33
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | 6.35mm x 2.44m |
I.D. Max | 3.302mm |
I.D. Min | 1.016mm |
Shrink Ratio | 3 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Shrink Label |
Background Colour | White |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 3.3mm |
Cable Diameter Min | 1.02mm |
Colour | White |
External Length / Height | 2.44m |
External Width | 6.35mm |
For Use With | LS8EQ and LS9Q |
Height | 2.44m |
Material | Polyolefin |
Heat-Shrink Wire Id Labels, Po, White, 6.35Mm W | Newark Electronics |
HEAT-SHRINK WIRE ID LABELS, PO, WHITE, 6.35MM W | element14 |
Heat shrink labels, MilGrade White, 3:1, 16-22-AWG, Cassette, P1 Series | Panduit H000X025H1C | RS Americas |
Heat Shrinkable Label, Polyolefin, White, 96.00in., 1 Label, LS8E/LS9 Printer | Carlton-Bates |
Cable Accessories Heat Shrinkable Tubing Polyolefin White Roll | Avnet America |
P1 CASSETTE CONT HEAT TUBING | TTI Europe |
Wire Labels & Markers WHITE 1/8 DIAMETER HEAR | Sager |
Where can I find additional details, specifications and documents for a H000X025H1C?
Additional datasheets, footprints and schematics for H000X025H1C are listed on our Part Details page. You can also find images and similar parts to H000X025H1C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H000X025H1C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H000X025H1C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H000X025H1C fall under?
The H000X025H1C is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to H000X025H1C when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H000X025H1C you can contact the distributor directly for product support, shipping queries etc.
Is the H000X025H1C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H000X025H1C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for H000X025H1C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H000X025H1C often in real-time on the comparison pages.
What if I can't find stock of H000X025H1C?
You can fill out our help required form which you can use to request a quote for H000X025H1C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.