Status: | Unknown |
---|---|
Series: | NH Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | NH Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (17-Dec-2015) |
connector,multipole PCB use,NH series | RS |
Where can I find additional details, specifications and documents for a H 8P-SHF-AA?
Additional datasheets, footprints and schematics for H 8P-SHF-AA are listed on our Part Details page. You can also find images and similar parts to H 8P-SHF-AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H 8P-SHF-AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H 8P-SHF-AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H 8P-SHF-AA fall under?
The H 8P-SHF-AA is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to H 8P-SHF-AA when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H 8P-SHF-AA you can contact the distributor directly for product support, shipping queries etc.
Is the H 8P-SHF-AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H 8P-SHF-AA have stock available?
Authorised distributors including RS, Chip One Stop and Farnell have stock available or on a lead time for H 8P-SHF-AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H 8P-SHF-AA often in real-time on the comparison pages.
What if I can't find stock of H 8P-SHF-AA?
You can fill out our help required form which you can use to request a quote for H 8P-SHF-AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.