Status: | Unknown |
---|---|
Series: | Trimpot Series |
RoHS: | Unknown |
Prices starting from US$25.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.97
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$29.47
|
14
in stock
|
Buy Now | |
element14
from US$29.00
|
14
in stock
|
Buy Now | |
Farnell
from US$27.40
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$29.70
|
5
in stock
|
Buy Now | |
Avnet America
from US$25.00
|
-
|
Buy Now | |
RS Americas
from US$33.44
|
-
|
Buy Now | |
Distrelec
from US$29.39
|
-
|
Buy Now | |
TTI Europe
from US$25.00
|
-
|
Buy Now |
Kit Contents | 60-pcs of Through Hole Trimpot Series Trimming Potentiometers |
---|---|
Power Rating | - |
Range of Resistor Values | - |
Resistance Tolerance | - |
No. of Items in Kit | 60 |
Product Range | Trimpot Series |
SVHC | No SVHC (15-Jan-2018) |
Design Kit, Tht Trimming Potentiometer | Newark Electronics |
DESIGN KIT, THT TRIMMING POTENTIOMETER | element14 |
Through-Hole Trimming Pot. Design Kit | RS |
Trimmer Kit 60Pcs of Through Hole Trimpot Series Trimming Potentiometers | Avnet America |
H-870 Through Hole 12 Resistor Sample Kit, with 6 Pieces, 10 Ohms - 2 MOhms | Bourns H-870 | RS Americas |
Bourns Trimmer Potentiometer Kit 100kOhm 250mW | Distrelec |
DESIGN KITS H-815 & H-870 | TTI Europe |
Where can I find additional details, specifications and documents for a H-870?
Additional datasheets, footprints and schematics for H-870 are listed on our Part Details page. You can also find images and similar parts to H-870 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-870 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-870 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-870 fall under?
The H-870 is listed under Passive Components > Potentiometers Trimmers & Accessories > Potentiometer Accessories.
Can I view similar or alternative parts?
You can view similar parts to H-870 when available in the Potentiometer Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-870 you can contact the distributor directly for product support, shipping queries etc.
Is the H-870 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H-870 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for H-870.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-870 often in real-time on the comparison pages.
What if I can't find stock of H-870?
You can fill out our help required form which you can use to request a quote for H-870 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.