Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 4V |
---|---|
Battery Technology | Lead Acid |
Battery Capacity | 5Ah |
Battery Size Code | - |
Battery Terminals | - |
External Diameter | - |
External Height | 140mm |
External Width | 130mm |
External Depth | 185mm |
Weight | 700g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Depth | 185mm |
Height Max | 140mm |
Output Voltage | 4V |
BATTERY, RECHARGEABLE, FOR H-251A | Farnell |
Where can I find additional details, specifications and documents for a H-66?
Additional datasheets, footprints and schematics for H-66 are listed on our Part Details page. You can also find images and similar parts to H-66 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-66 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-66 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-66 fall under?
The H-66 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to H-66 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-66 you can contact the distributor directly for product support, shipping queries etc.
Is the H-66 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H-66 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for H-66.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-66 often in real-time on the comparison pages.
What if I can't find stock of H-66?
You can fill out our help required form which you can use to request a quote for H-66 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.