Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Contents | 6-Pcs of 5kohm to 1Mohm Model 96 Premium Amplifier Potentiometers |
---|---|
Range of Resistor Values | 5kohm to 1Mohm |
Resistance Tolerance | ± 10% |
No. of Items in Kit | 6 |
RoHS Compliant | Yes |
Resistor Assortment, 5/8" | Newark Electronics |
MODEL 96 PREMIUM AMPLIFI ER POTENTIOMETER DESIGN KIT | Avnet America |
Where can I find additional details, specifications and documents for a H-1203?
Additional datasheets, footprints and schematics for H-1203 are listed on our Part Details page. You can also find images and similar parts to H-1203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-1203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-1203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-1203 fall under?
The H-1203 is listed under Passive Components > Resistors - Fixed Value > Resistor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to H-1203 when available in the Resistor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-1203 you can contact the distributor directly for product support, shipping queries etc.
Is the H-1203 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for H-1203 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for H-1203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-1203 often in real-time on the comparison pages.
What if I can't find stock of H-1203?
You can fill out our help required form which you can use to request a quote for H-1203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.