Status: | Unknown |
---|---|
Series: | OSLON SSL 80 Series |
RoHS: | Unknown |
No distributors results available
Product Range | OSLON SSL 80 Series |
---|---|
LED Colour | Yellow |
Wavelength Typ | 590nm |
Viewing Angle | 80° |
Luminous Flux @ Test | 97lm |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 2.2V |
Luminous Intensity @ Test | 63mcd |
Power Dissipation Pd | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Power @ Test | 0.8W |
Where can I find additional details, specifications and documents for a GYCS8PM1.23-KQKS-36?
Additional datasheets, footprints and schematics for GYCS8PM1.23-KQKS-36 are listed on our Part Details page. You can also find images and similar parts to GYCS8PM1.23-KQKS-36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GYCS8PM1.23-KQKS-36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GYCS8PM1.23-KQKS-36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GYCS8PM1.23-KQKS-36 fall under?
The GYCS8PM1.23-KQKS-36 is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to GYCS8PM1.23-KQKS-36 when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GYCS8PM1.23-KQKS-36 you can contact the distributor directly for product support, shipping queries etc.
Is the GYCS8PM1.23-KQKS-36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GYCS8PM1.23-KQKS-36 have stock available?
There is no stock from authorised distributors for GYCS8PM1.23-KQKS-36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GYCS8PM1.23-KQKS-36 often in real-time on the comparison pages.
What if I can't find stock of GYCS8PM1.23-KQKS-36?
You can fill out our help required form which you can use to request a quote for GYCS8PM1.23-KQKS-36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.