Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
CE Marking Directive Compliance | EMC Directive, RoHS Directive |
---|---|
Max. Operation Distance | 2.5 mm 0.098 in plus or minus 20% (Note) The maximum operation distance stands for the maximum distance for which the sensor can detect the standard sensing object. |
Stable Sensing Range | 0 to 1.8 mm 0 to 0.071 in (Note) The stable sensing range stands for the sensing range for which the sensor can stably detect the standard sensing object even if there is an ambient temperature drift and/or supply voltage fluctuation. |
Standard Sensing Object | Iron sheet 15 × 15 × t 1 mm 0.591 × 0.591 × t 0.039 in |
Hysteresis | 20 % or less of operation distance(with standard sensing object) |
Repeatability | Along sensing axis, perpendicular to sensing axis: 0.04 mm 0.002 in or less |
Supply Voltage | 12 to 24 V DC plus or minus 10 % Ripple P-P 10 % or less |
Current Consumption | 0.8 mA or less (Note) It is the leakage current when the output is in the OFF state. |
Output | Non-contact DC 2-wire type - Load current: 3 to 70 mA (Note 1) - Residual voltage: 3 V or less (Note 2) (Note 1) The maximum load current varies with the ambient temperature. (Note 2) When the cable is extended, the residual voltage becomes larger according to the resistance of the cable. The residual voltage of 5 m 16.404 ft cable length type increases by +0.1 V. |
Output: Utilization Category | DC-12 or DC-13 |
Output: Short-Circuit Protection | Incorporated |
Max. Response Frequency | 1 kHz |
Environmental Resistance: Pollution Degree | 3 (Industrial environment) |
2-Color Indicator | Lights up in green under stable sensing condition Lights up in red under unstable sensing condition |
Protection | IP67 (IEC), IP67 g (JEM) (Note:If using the sensor in an environment where cutting oil droplets splatter, the sensor may be deteriorated due to added substances in the oil. Please check the resistivity of the sensor against the cutting oil you are using beforehand.) |
Ambient Temperature | -25 to +70 ℃ -13 to +158 ℉ , Storage: -30 to +80 ℃ -22 to +176 ℉ |
Ambient Humidity | 45 to 85 % RH, Storage: 35 to 95 % RH |
Voltage Withstandability | 1,000 V AC for one min. between all supply terminals connected together and enclosure |
Insulation Resistance | 50 MΩ , or more, with 250 V DC megger between all supply terminals connected together and enclosure |
Vibration Resistance | 10 to 55 Hz frequency, 1.5 mm 0.059 in double amplitude in X, Y and Z directions for two hours each |
Shock Resistance | 1,000 m/s2 acceleration (100 G approx.) in X, Y and Z directions three times each |
Sensing Range Variation: Temperature Characteristics | Over ambient temperature range -25 to +70 ℃ -13 to +158 ℉ : Within+15-10 % of sensing range at +20 ℃ +68 ℉ |
Sensing Range Variation: Voltage Characteristics | Within plus or minus 2 % for plus or minus 10 % fluctuation of the supply voltage |
Material | Enclosure: PBT Indicator part: Polyarylate |
Net Weight | Net weight: 12 g approx. |
Accessories | MS-GXL8-4(Sensor mounting bracket): 1 set |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 2 |
Where can I find additional details, specifications and documents for a GXL-8FUI-R?
Additional datasheets, footprints and schematics for GXL-8FUI-R are listed on our Part Details page. You can also find images and similar parts to GXL-8FUI-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GXL-8FUI-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GXL-8FUI-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GXL-8FUI-R fall under?
The GXL-8FUI-R is listed under Industrial Automation > Industrial Sensors > Inductive Proximity Sensors > Micro-size Inductive Proximity Sensor GXL.
Can I view similar or alternative parts?
You can view similar parts to GXL-8FUI-R when available in the Micro-size Inductive Proximity Sensor GXL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GXL-8FUI-R you can contact the distributor directly for product support, shipping queries etc.
Is the GXL-8FUI-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GXL-8FUI-R have stock available?
There is no stock from authorised distributors for GXL-8FUI-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GXL-8FUI-R often in real-time on the comparison pages.
What if I can't find stock of GXL-8FUI-R?
You can fill out our help required form which you can use to request a quote for GXL-8FUI-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.