Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Max. Operation Distance | 1.6 mm 0.063 in plus or minus 8 % (Note) The maximum operation distance stands for the maximum distance for which the sensor can detect the standard sensing object. |
---|---|
Stable Sensing Range | 0 to 1.3 mm 0 to 0.051 in (Note) The stable sensing range stands for the sensing range for which the sensor can stably detect the standard sensing object even if there is an ambient temperature drift and/or supply voltage fluctuation. |
Standard Sensing Object | Iron sheet 12 × 12 × t 1 mm 0.472 × 0.472 × t 0.039 in |
Hysteresis | 20 % or less of operation distance(with standard sensing object) |
Repeatability | Along sensing axis, perpendicular to sensing axis: 0.04 mm 0.002 in or less |
Supply Voltage | 12 to 24 V DC +10/-15 % Ripple P-P 10 % or less |
Current Consumption | 15 mA or less |
Output | NPN open-collector transistor - Maximum sink current: 100 mA - Applied voltage: 30 V DC or less (between output and 0 V) - Residual voltage: 2 V or less (at 100 mA sink current) |
Output: Output Operation | Normally open |
Output: Utilization Category | DC-12 or DC-13 |
Max. Response Frequency | 400 Hz |
Operation Indicator | Orange LED(lights up when the output is ON) |
Protection | IP68 (IEC), IP68g (JEM) (Note) Panasonic Electric Works SUNX's IP68 test method 1. Immerse at 0 m below 0 ℃ +32 ℉ water surface and leave for 30 min. Then, immerse at 0 m below +70 ℃ +158 ℉ water surface and leave for 30 min. 2. Regard the heat shock test in 1 as one cycle and perform 20 cycles. 3. Leave in water at a depth of 1 m 3.281 ft in water for 500 hours. 4. After tests 1 to 3, insulation resistance, voltage withstandability, current consumption, and sensing ranges must meet the standard values. (Note) If using the sensor in an environment where cutting oil droplets splatter, the sensor may be deteriorated due to added substances in the oil. |
Ambient Temperature | -25 to +70 ℃ -13 to +158 ℉ , Storage: - 40 to +85 ℃ - 40 to +185 ※ |
Ambient Humidity | 45 to 85 % RH, Storage: 35 to 95 % RH |
Voltage Withstandability | 1,000 V AC for one min. between all supply terminals connected together and enclosure |
Insulation Resistance | 50 MΩ , or more, with 500 V DC megger between all supply terminals connected together and enclosure |
Vibration Resistance | 10 to 500 Hz frequency, 3 mm 0.118 in double amplitude (Max. 20 G) in X, Y and Z directions for two hours each |
Shock Resistance | 10,000 m/s2 acceleration (1,000 G approx.) in X, Y and Z directions three times each |
Sensing Range Variation: Temperature Characteristics | Over ambient temperature range -25 to +70 ℃ -13 to +158 ℉ : Within plus or minus 8 % of sensing range at +23degrees +73.4degrees Fahrenheit . |
Sensing Range Variation: Voltage Characteristics | Within plus or minus 2 % for +10/-15 % fluctuation of the supply voltage |
Material | Enclosure: PBT Indicator part: Polyester |
Cable | 0.15 mm2 3-core oil, heat and cold resistant cabtyre cable, 1 m 3.281 ft long |
Cable Extension | Extension up to total 100 m 328.084 ft is possible with 0.3 mm2, or more, cable. |
Net Weight | 15 g approx. |
CE Marking Directive Compliance | EMC Directive, RoHS Directive |
Sensor: inductive | Transfer Multisort Elektronik |
Proximity Front Sensing NPN Output Normally Open | Panasonic Industrial Automation GX-F6A | RS Americas |
Cable length: 1.00 m | Conrad |
Proximity Front Sensing, Npn Output, Normally Open |Panasonic GX-F6A | Newark Electronics |
Where can I find additional details, specifications and documents for a GX-F6A?
Additional datasheets, footprints and schematics for GX-F6A are listed on our Part Details page. You can also find images and similar parts to GX-F6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GX-F6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GX-F6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GX-F6A fall under?
The GX-F6A is listed under Industrial Automation > Industrial Sensors > Inductive Proximity Sensors > Rectangular-shaped Inductive Proximity Sensor GX-F/H.
Can I view similar or alternative parts?
You can view similar parts to GX-F6A when available in the Rectangular-shaped Inductive Proximity Sensor GX-F/H range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GX-F6A you can contact the distributor directly for product support, shipping queries etc.
Is the GX-F6A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GX-F6A have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Conrad and Newark Electronics have stock available or on a lead time for GX-F6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GX-F6A often in real-time on the comparison pages.
What if I can't find stock of GX-F6A?
You can fill out our help required form which you can use to request a quote for GX-F6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.