Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Cleaner Type | Surface |
---|---|
Cleaner Applications | Contacts, Industrial Surfaces |
Dispensing Method | Bottle |
Volume | 7.4ml |
Weight | 0.05lb |
RoHS Compliant | Yes |
Contact Cleaner, Bottle, 0.05Lb | Newark Electronics |
Where can I find additional details, specifications and documents for a GX100L-2DB-UV?
Additional datasheets, footprints and schematics for GX100L-2DB-UV are listed on our Part Details page. You can also find images and similar parts to GX100L-2DB-UV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GX100L-2DB-UV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GX100L-2DB-UV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GX100L-2DB-UV fall under?
The GX100L-2DB-UV is listed under Chemicals & Adhesives > Cleaners & Degreasers.
Can I view similar or alternative parts?
You can view similar parts to GX100L-2DB-UV when available in the Cleaners & Degreasers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GX100L-2DB-UV you can contact the distributor directly for product support, shipping queries etc.
Is the GX100L-2DB-UV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GX100L-2DB-UV have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GX100L-2DB-UV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GX100L-2DB-UV often in real-time on the comparison pages.
What if I can't find stock of GX100L-2DB-UV?
You can fill out our help required form which you can use to request a quote for GX100L-2DB-UV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.