Status: | Unknown |
---|---|
Series: | GWE Series |
RoHS: | Unknown |
Prices starting from US$36.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.24
|
No stock
|
Buy Now |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 1AWG |
Conductor Area CSA | 50mm² |
Pin Length | 20mm |
Insulator Colour | Olive |
Product Range | GWE Series |
Overall Length | 36mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper, Copper |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (17-Dec-2015) |
FERRULE, INSULATED, DE, 50MMSQ. | Farnell |
Where can I find additional details, specifications and documents for a GWE50-20?
Additional datasheets, footprints and schematics for GWE50-20 are listed on our Part Details page. You can also find images and similar parts to GWE50-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GWE50-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GWE50-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GWE50-20 fall under?
The GWE50-20 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to GWE50-20 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GWE50-20 you can contact the distributor directly for product support, shipping queries etc.
Is the GWE50-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GWE50-20 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for GWE50-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GWE50-20 often in real-time on the comparison pages.
What if I can't find stock of GWE50-20?
You can fill out our help required form which you can use to request a quote for GWE50-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.