Status: | Unknown |
---|---|
Series: | OSLON Square Series |
RoHS: | Unknown |
Product Range | OSLON Square Series |
---|---|
LED Colour | White |
Viewing Angle | 120° |
Luminous Flux @ Test | 330lm |
CCT | 4000K |
Forward Current If Max | 1.8A |
Forward Voltage @ Test | 2.8V |
Forward Current @ Test | 700mA |
Power Dissipation Pd | - |
SVHC | No SVHC (12-Jan-2017) |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Dome |
Opto Case Style | 1212 |
Power @ Test | 2W |
Where can I find additional details, specifications and documents for a GW CSSRM2.PM-N3N5-XX55-1?
Additional datasheets, footprints and schematics for GW CSSRM2.PM-N3N5-XX55-1 are listed on our Part Details page. You can also find images and similar parts to GW CSSRM2.PM-N3N5-XX55-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GW CSSRM2.PM-N3N5-XX55-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GW CSSRM2.PM-N3N5-XX55-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GW CSSRM2.PM-N3N5-XX55-1 fall under?
The GW CSSRM2.PM-N3N5-XX55-1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to GW CSSRM2.PM-N3N5-XX55-1 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GW CSSRM2.PM-N3N5-XX55-1 you can contact the distributor directly for product support, shipping queries etc.
Is the GW CSSRM2.PM-N3N5-XX55-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GW CSSRM2.PM-N3N5-XX55-1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GW CSSRM2.PM-N3N5-XX55-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GW CSSRM2.PM-N3N5-XX55-1 often in real-time on the comparison pages.
What if I can't find stock of GW CSSRM2.PM-N3N5-XX55-1?
You can fill out our help required form which you can use to request a quote for GW CSSRM2.PM-N3N5-XX55-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.