Status: | Unknown |
---|---|
Series: | GWCR Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 15ohm |
Product Range | GWCR Series |
Voltage Rating | 75V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
15 OHM .1W 1% | TTI Europe |
RES, 15R, 1%, 0.1W, 0603, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a GWCR0603-15RFT5?
Additional datasheets, footprints and schematics for GWCR0603-15RFT5 are listed on our Part Details page. You can also find images and similar parts to GWCR0603-15RFT5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GWCR0603-15RFT5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GWCR0603-15RFT5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GWCR0603-15RFT5 fall under?
The GWCR0603-15RFT5 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to GWCR0603-15RFT5 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GWCR0603-15RFT5 you can contact the distributor directly for product support, shipping queries etc.
Is the GWCR0603-15RFT5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GWCR0603-15RFT5 have stock available?
Authorised distributors including TTI Europe and Farnell have stock available or on a lead time for GWCR0603-15RFT5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GWCR0603-15RFT5 often in real-time on the comparison pages.
What if I can't find stock of GWCR0603-15RFT5?
You can fill out our help required form which you can use to request a quote for GWCR0603-15RFT5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.