Status: | Unknown |
---|---|
Series: | GWCR Series |
RoHS: | Unknown |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 510ohm |
Product Range | GWCR Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
510 OHM.063W 1% | TTI Europe |
RES, 510R, 1%, 0.063W, 0402, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a GWCR0402-510RFT10?
Additional datasheets, footprints and schematics for GWCR0402-510RFT10 are listed on our Part Details page. You can also find images and similar parts to GWCR0402-510RFT10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GWCR0402-510RFT10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GWCR0402-510RFT10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GWCR0402-510RFT10 fall under?
The GWCR0402-510RFT10 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to GWCR0402-510RFT10 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GWCR0402-510RFT10 you can contact the distributor directly for product support, shipping queries etc.
Is the GWCR0402-510RFT10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GWCR0402-510RFT10 have stock available?
Authorised distributors including TTI Europe and Farnell have stock available or on a lead time for GWCR0402-510RFT10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GWCR0402-510RFT10 often in real-time on the comparison pages.
What if I can't find stock of GWCR0402-510RFT10?
You can fill out our help required form which you can use to request a quote for GWCR0402-510RFT10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.