Status: | Unknown |
---|---|
Series: | GW Series |
RoHS: | Unknown |
Connector Type A | Mains Plug UK |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2m |
Current Rating | 10A |
Voltage Rating | 250V |
Jacket Colour | Black |
Product Range | GW Series |
Cable Length - Imperial | 6.6ft |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | GW Series |
RoHS: | Unknown |
Connector to Connector | Mains Plug, UK to IEC 60320 C13 |
---|---|
Cable Length - Metric | 2m |
Current Rating | 10A |
Voltage Rating | 250V |
Jacket Colour | Black |
Product Range | GW Series |
Cable Length - Imperial | 6.6ft |
RoHS Compliant | Yes |
Power Cord, Lszh Uk Plug-Iec C13, 2M | Newark Electronics |
POWER CORD, LSZH UK PLUG-IEC C13, 2M | element14 |
Where can I find additional details, specifications and documents for a GW-85014?
Additional datasheets, footprints and schematics for GW-85014 are listed on our Part Details page. You can also find images and similar parts to GW-85014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GW-85014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GW-85014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GW-85014 fall under?
The GW-85014 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to GW-85014 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GW-85014 you can contact the distributor directly for product support, shipping queries etc.
Is the GW-85014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GW-85014 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GW-85014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GW-85014 often in real-time on the comparison pages.
What if I can't find stock of GW-85014?
You can fill out our help required form which you can use to request a quote for GW-85014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.