Status: | Unknown |
---|---|
Series: | TeSys Series |
RoHS: | Unknown |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 5mA |
Contact Voltage AC Max | 240V |
For Use With | Schneider TeSys GV3L & GV3P Series |
Contact Voltage DC Max | 60V |
Product Range | TeSys Series |
SVHC | No SVHC (15-Jan-2018) |
Front aux 1 NC + 1 NO fault | RS |
Auxiliary Contact Block, 1No + 1Nc | Newark Electronics |
AUXILIARY CONTACT BLOCK, 1NO + 1NC | element14 |
Where can I find additional details, specifications and documents for a GVAED011?
Additional datasheets, footprints and schematics for GVAED011 are listed on our Part Details page. You can also find images and similar parts to GVAED011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GVAED011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GVAED011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GVAED011 fall under?
The GVAED011 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GVAED011 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GVAED011 you can contact the distributor directly for product support, shipping queries etc.
Is the GVAED011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GVAED011 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for GVAED011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GVAED011 often in real-time on the comparison pages.
What if I can't find stock of GVAED011?
You can fill out our help required form which you can use to request a quote for GVAED011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.