Status: | Unknown |
---|---|
Series: | TeSys Series |
RoHS: | Unknown |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.67
|
78
in stock
|
Buy Now | |
RS Americas
from US$18.25
|
37
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.13
|
34
in stock
|
Buy Now | |
Distrelec
from US$9.53
|
30
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$22.60
|
-
|
Buy Now | |
Farnell
from US$2.75
|
-
|
Buy Now |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 5mA |
Contact Voltage AC Max | 240V |
For Use With | Schneider GV2 & GV3 Series Manual Motor Starters Controllers & Protectors |
Contact Voltage DC Max | 60V |
Product Range | TeSys Series |
SVHC | No SVHC (15-Jan-2018) |
AUXILIARY CONTACT MODULE | RS |
Auxiliary Contacts, 1NO or NC, 2.5A, Screw Clamp, Front Mount, TeSys Deca Series | Schneider Electric GVAE1 | RS Americas |
Auxiliary contacts | Transfer Multisort Elektronik |
Schneider Electric Auxiliary Switch 1NC / 1NO | Distrelec |
Circuit Breaker Acc | Amar Radio Corporation |
Contact Block, 1No/1Nc, Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a GVAE1?
Additional datasheets, footprints and schematics for GVAE1 are listed on our Part Details page. You can also find images and similar parts to GVAE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GVAE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GVAE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GVAE1 fall under?
The GVAE1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GVAE1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GVAE1 you can contact the distributor directly for product support, shipping queries etc.
Is the GVAE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GVAE1 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Distrelec and Amar Radio Corporation have stock available or on a lead time for GVAE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GVAE1 often in real-time on the comparison pages.
What if I can't find stock of GVAE1?
You can fill out our help required form which you can use to request a quote for GVAE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.