Status: | Unknown |
---|---|
Series: | GVAD Series |
RoHS: | Unknown |
Prices starting from US$12.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.26
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.94
|
16
in stock
|
Buy Now | |
RS Americas
from US$47.33
|
5
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$62.97
|
-
|
Buy Now | |
element14
from US$32.62
|
-
|
Buy Now | |
Farnell
from US$73.79
|
-
|
Buy Now |
Product Range | GVAD Series |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Screw Clamp |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 575V |
For Use With | TeSys GV2 and GV3 Manual Starters and Protectors |
Contact Voltage DC Max | - |
Product Range | - |
Contact Configuration | 1NO / 1NC |
Contact Current Rating | 6A |
Current Rating | 6A |
External Depth | 82mm |
External Width | 9.3mm |
Height | 89mm |
IP / NEMA Rating | IP20 |
Operating Temperature Max | 60°C |
Wire Area Size Max | 2.5mm² |
Auxiliary/signalling contacts | Transfer Multisort Elektronik |
Auxiliary Contacts, 2NO Side Mount Screw Clamp, TeSys GV Series | Schneider Electric GVAD1010 | RS Americas |
Circuit Breaker Acc | Amar Radio Corporation |
1 NO 1 NO fault signal auxiliary contact | RS |
Contact Block, Spst-No/Nc, 690Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a GVAD1010?
Additional datasheets, footprints and schematics for GVAD1010 are listed on our Part Details page. You can also find images and similar parts to GVAD1010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GVAD1010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GVAD1010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GVAD1010 fall under?
The GVAD1010 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GVAD1010 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GVAD1010 you can contact the distributor directly for product support, shipping queries etc.
Is the GVAD1010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GVAD1010 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Amar Radio Corporation, RS and Newark Electronics have stock available or on a lead time for GVAD1010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GVAD1010 often in real-time on the comparison pages.
What if I can't find stock of GVAD1010?
You can fill out our help required form which you can use to request a quote for GVAD1010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.