Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Rating | 240W |
---|---|
Current Rating | 6A |
Supply Voltage Min | 220VAC |
Supply Voltage Max | 690VAC |
Contact Current Max | 6A |
Contact Voltage AC Max | 600V |
RoHS Compliant | Yes |
Manual Starter Aux Contacts, 600Vac, 6A | Newark Electronics |
Where can I find additional details, specifications and documents for a GV3A01?
Additional datasheets, footprints and schematics for GV3A01 are listed on our Part Details page. You can also find images and similar parts to GV3A01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GV3A01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GV3A01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GV3A01 fall under?
The GV3A01 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to GV3A01 when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GV3A01 you can contact the distributor directly for product support, shipping queries etc.
Is the GV3A01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GV3A01 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GV3A01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GV3A01 often in real-time on the comparison pages.
What if I can't find stock of GV3A01?
You can fill out our help required form which you can use to request a quote for GV3A01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.