Status: | Unknown |
---|---|
Series: | TeSys GV2 Series |
RoHS: | Unknown |
No. of Poles | 3 Pole |
---|---|
Current Rating | 4A |
Product Range | TeSys GV2 Series |
Circuit Breaker Mounting | DIN Rail |
RoHS Compliant | Yes |
Motor breaker | Transfer Multisort Elektronik |
MPCB, GV2RT08 | RS |
Electric TeSys 2.5, 4 A 3P Motor Protection Circuit Breaker, 690 V | Schneider Electric GV2RT08 | RS Americas |
Circuit Breaker, Thermal Magnetic, 3Pol | Newark Electronics |
MOTOR CIRCUIT BREAKER 2.5-4A | Farnell |
Where can I find additional details, specifications and documents for a GV2RT08?
Additional datasheets, footprints and schematics for GV2RT08 are listed on our Part Details page. You can also find images and similar parts to GV2RT08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GV2RT08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GV2RT08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GV2RT08 fall under?
The GV2RT08 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to GV2RT08 when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GV2RT08 you can contact the distributor directly for product support, shipping queries etc.
Is the GV2RT08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GV2RT08 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for GV2RT08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GV2RT08 often in real-time on the comparison pages.
What if I can't find stock of GV2RT08?
You can fill out our help required form which you can use to request a quote for GV2RT08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.