Status: | Unknown |
---|---|
Series: | TeSys GV2 Series |
RoHS: | Unknown |
Prices starting from US$74.98
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Phases | - |
Power Rating | - |
Current Rating | 18A |
Product Range | TeSys GV2 Series |
Circuit Breaker Mounting | Panel |
No. of Poles | 3 Pole |
Motor breaker | Transfer Multisort Elektronik |
Motor Starter/Protector, 690V, 13-18A, 3P, Screw Clamp, TeSys Deca Series | Schneider Electric GV2P20 | RS Americas |
MOTOR CIRCUIT BREAKER GV2P20 | RS |
Thermal Magnetic Circuit Breaker | Newark Electronics |
Where can I find additional details, specifications and documents for a GV2P20?
Additional datasheets, footprints and schematics for GV2P20 are listed on our Part Details page. You can also find images and similar parts to GV2P20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GV2P20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GV2P20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GV2P20 fall under?
The GV2P20 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to GV2P20 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GV2P20 you can contact the distributor directly for product support, shipping queries etc.
Is the GV2P20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GV2P20 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for GV2P20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GV2P20 often in real-time on the comparison pages.
What if I can't find stock of GV2P20?
You can fill out our help required form which you can use to request a quote for GV2P20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.