Status: | Unknown |
---|---|
Series: | TeSys GV2 Series |
RoHS: | Unknown |
Prices starting from US$80.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$118.49
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$80.67
|
38
in stock
|
Buy Now | |
RS Americas
from US$203.61
|
34
in stock
|
Buy Now | |
Distrelec
from US$130.77
|
19
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$222.34
|
-
|
Buy Now | |
element14
from US$214.93
|
-
|
Buy Now | |
Farnell
from US$100.23
|
-
|
Buy Now |
Product Range | TeSys GV2 Series |
---|---|
Current Rating | 25A |
No. of Poles | 3 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 690V |
Circuit Breaker Mounting | DIN Rail Panel |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating V AC | 690V |
---|---|
Current Rating | 25A |
Series | GV2M |
Breaking Capacity Current DC | 1200A |
External Depth | 78.2mm |
External Length / Height | 152mm |
External Width | 44.5mm |
Height | 89mm |
Insulation Voltage | 690V |
Mounting Type | DIN Rail |
Operating Temperature Max | 60°C |
Standard | EN60947 - 1 |
Tripping Characteristic | A |
Tripping Current Range | 20.0 - 25.0 |
Motor breaker | Transfer Multisort Elektronik |
Motor Starter/Protector, 690V, 20-25A, 3P, Screw Clamp, TeSys Deca Series | Schneider Electric GV2ME22 | RS Americas |
Schneider Electric Motor Protection Switch, 3 Poles, 500 V, 20 ... 25 A | Distrelec |
GV2ME motor cct breaker,20-25A FLC range | RS |
Circuit Breaker | Amar Radio Corporation |
Circuit Breaker, 3 Pole, 25A, 690Vac | Newark Electronics |
CIRCUIT BREAKER, 3 POLE, 25A, 690VAC | element14 |
Where can I find additional details, specifications and documents for a GV2ME22?
Additional datasheets, footprints and schematics for GV2ME22 are listed on our Part Details page. You can also find images and similar parts to GV2ME22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GV2ME22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GV2ME22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GV2ME22 fall under?
The GV2ME22 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GV2ME22 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GV2ME22 you can contact the distributor directly for product support, shipping queries etc.
Is the GV2ME22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GV2ME22 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Distrelec, RS and Amar Radio Corporation have stock available or on a lead time for GV2ME22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GV2ME22 often in real-time on the comparison pages.
What if I can't find stock of GV2ME22?
You can fill out our help required form which you can use to request a quote for GV2ME22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.