Status: | Unknown |
---|---|
Series: | TeSys GV2 Series |
RoHS: | Unknown |
Prices starting from US$50.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$60.40
|
210
in stock
|
Buy Now | |
Newark Electronics
from US$54.76
|
59
in stock
|
Buy Now | |
element14
from US$68.85
|
59
in stock
|
Buy Now | |
Farnell
from US$62.22
|
59
in stock
|
Buy Now | |
Conrad
from US$55.60
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$53.36
|
18
in stock
|
Buy Now | |
Distrelec
from US$50.65
|
-
|
Buy Now |
Enclosure Type | - |
---|---|
Enclosure Material | - |
External Height - Metric | 147mm |
External Width - Metric | 93mm |
External Depth - Metric | 145.5mm |
IP Rating | IP55 |
Body Colour | - |
NEMA Rating | - |
External Height - Imperial | 5.79" |
External Width - Imperial | 3.67" |
External Depth - Imperial | 5.73" |
Product Range | TeSys GV2 Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
ENCL. WITH PUSH BUTTON, GV2MCK04 | RS |
Enclosure, 147 X 93 X 145.5Mm | Newark Electronics |
ENCLOSURE, 147 X 93 X 145.5MM | element14 |
Schneider Electric APC GV2MCK04 Casing 1 pc(s) | Conrad |
Switch housing | Transfer Multisort Elektronik |
Schneider Electric Enclosure with Emergency Stop Pushbutton 93x147x145.5mm White | Distrelec |
Where can I find additional details, specifications and documents for a GV2MCK04?
Additional datasheets, footprints and schematics for GV2MCK04 are listed on our Part Details page. You can also find images and similar parts to GV2MCK04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GV2MCK04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GV2MCK04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GV2MCK04 fall under?
The GV2MCK04 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to GV2MCK04 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GV2MCK04 you can contact the distributor directly for product support, shipping queries etc.
Is the GV2MCK04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GV2MCK04 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for GV2MCK04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GV2MCK04 often in real-time on the comparison pages.
What if I can't find stock of GV2MCK04?
You can fill out our help required form which you can use to request a quote for GV2MCK04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.