Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.07
|
93
in stock
|
Buy Now | |
RS Americas
from US$87.56
|
480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.69
|
100
in stock
|
Buy Now | |
Conrad
from US$22.35
|
27
in stock
|
Buy Now | |
element14
from US$27.01
|
25
in stock
|
Buy Now | |
Farnell
from US$26.32
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$73.78
|
5
in stock
|
Buy Now |
Enclosure Type | Control |
---|---|
Enclosure Material | - |
External Height - Metric | 147mm |
External Width - Metric | 93mm |
External Depth - Metric | 84mm |
IP Rating | IP55 |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 5.79" |
External Width - Imperial | 3.66" |
External Depth - Imperial | 3.31" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Enclosure For Use With GV2ME Series Manual Motor Starters | Schneider Electric GV2MC02 | RS Americas |
Housing | Transfer Multisort Elektronik |
IP55 enclosure for GV2-M MCB | RS |
Compatible with (details): Motor protection switch | Conrad |
ENCLOSURE, CONTROL, WHITE, IP55 | element14 |
Enclosure, Tesys Gv2Me | Newark Electronics |
Where can I find additional details, specifications and documents for a GV2MC02?
Additional datasheets, footprints and schematics for GV2MC02 are listed on our Part Details page. You can also find images and similar parts to GV2MC02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GV2MC02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GV2MC02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GV2MC02 fall under?
The GV2MC02 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to GV2MC02 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GV2MC02 you can contact the distributor directly for product support, shipping queries etc.
Is the GV2MC02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GV2MC02 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Conrad and element14 have stock available or on a lead time for GV2MC02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GV2MC02 often in real-time on the comparison pages.
What if I can't find stock of GV2MC02?
You can fill out our help required form which you can use to request a quote for GV2MC02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.