Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 96 x 8 |
---|---|
Viewing Area (H x W) | 12.55mm x 153.4mm |
Character Format | Dot Graphic |
Supply Voltage Min | 10.8V |
Supply Voltage Max | 13.2V |
Supply Current | 300mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Interface Type | Serial |
Product Range | - |
External Depth | 15mm |
External Length / Height | 27mm |
External Width | 215mm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 10.8V to 13.2V |
Vfd Module, 96X8, 12Vdc, Graphic | Newark Electronics |
VFD MODULE, 96X8, 12VDC, GRAPHIC | Farnell |
Where can I find additional details, specifications and documents for a GU96X8M-K612C5?
Additional datasheets, footprints and schematics for GU96X8M-K612C5 are listed on our Part Details page. You can also find images and similar parts to GU96X8M-K612C5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GU96X8M-K612C5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GU96X8M-K612C5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GU96X8M-K612C5 fall under?
The GU96X8M-K612C5 is listed under Optoelectronics & Displays > Displays > Vacuum Fluorescent Displays - VFD.
Can I view similar or alternative parts?
You can view similar parts to GU96X8M-K612C5 when available in the Vacuum Fluorescent Displays - VFD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GU96X8M-K612C5 you can contact the distributor directly for product support, shipping queries etc.
Is the GU96X8M-K612C5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GU96X8M-K612C5 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for GU96X8M-K612C5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GU96X8M-K612C5 often in real-time on the comparison pages.
What if I can't find stock of GU96X8M-K612C5?
You can fill out our help required form which you can use to request a quote for GU96X8M-K612C5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.