Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 84 x 16 |
---|---|
Viewing Area (H x W) | 9mm x 35.1mm |
Character Format | Dot Graphic |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Supply Current | 200mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Interface Type | SPI |
Product Range | - |
Display, Vfd, Blue-Green, 9X35.1Mm | Newark Electronics |
DISPLAY, VFD, BLUE-GRN, 9X35.1MM | element14 |
Where can I find additional details, specifications and documents for a GU84X16D-K609A1?
Additional datasheets, footprints and schematics for GU84X16D-K609A1 are listed on our Part Details page. You can also find images and similar parts to GU84X16D-K609A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GU84X16D-K609A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GU84X16D-K609A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GU84X16D-K609A1 fall under?
The GU84X16D-K609A1 is listed under Optoelectronics & Displays > Displays > Vacuum Fluorescent Displays - VFD.
Can I view similar or alternative parts?
You can view similar parts to GU84X16D-K609A1 when available in the Vacuum Fluorescent Displays - VFD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GU84X16D-K609A1 you can contact the distributor directly for product support, shipping queries etc.
Is the GU84X16D-K609A1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GU84X16D-K609A1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GU84X16D-K609A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GU84X16D-K609A1 often in real-time on the comparison pages.
What if I can't find stock of GU84X16D-K609A1?
You can fill out our help required form which you can use to request a quote for GU84X16D-K609A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.