Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 256 x 64 |
---|---|
Viewing Area (H x W) | 28.65mm x 115.05mm |
Character Format | Dot Graphic |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Supply Current | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Interface Type | Parallel RS-232 |
Product Range | - |
External Depth | 20mm |
External Length / Height | 50mm |
External Width | 159mm |
Operating Temperature Range | -20°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
VFD MODULE, 256X64 | element14 |
Vfd Module, 256X64 | Newark Electronics |
Where can I find additional details, specifications and documents for a GU256X64D-7000?
Additional datasheets, footprints and schematics for GU256X64D-7000 are listed on our Part Details page. You can also find images and similar parts to GU256X64D-7000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GU256X64D-7000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GU256X64D-7000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GU256X64D-7000 fall under?
The GU256X64D-7000 is listed under Optoelectronics & Displays > Displays > Vacuum Fluorescent Displays - VFD.
Can I view similar or alternative parts?
You can view similar parts to GU256X64D-7000 when available in the Vacuum Fluorescent Displays - VFD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GU256X64D-7000 you can contact the distributor directly for product support, shipping queries etc.
Is the GU256X64D-7000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GU256X64D-7000 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for GU256X64D-7000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GU256X64D-7000 often in real-time on the comparison pages.
What if I can't find stock of GU256X64D-7000?
You can fill out our help required form which you can use to request a quote for GU256X64D-7000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.