Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 240 x 64 |
---|---|
Viewing Area (H x W) | 28.65mm x 107.85mm |
Character Format | Dot Graphic |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.25V |
Supply Current | 567mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Interface Type | I2C Parallel SPI |
Product Range | - |
Display, Vfd, Blue-Green, 28.65X107.85Mm | Newark Electronics |
DISPLAY, VFD, BLUE-GRN, 28.65X107.85MM | element14 |
Where can I find additional details, specifications and documents for a GU240X64D-K612A8?
Additional datasheets, footprints and schematics for GU240X64D-K612A8 are listed on our Part Details page. You can also find images and similar parts to GU240X64D-K612A8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GU240X64D-K612A8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GU240X64D-K612A8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GU240X64D-K612A8 fall under?
The GU240X64D-K612A8 is listed under Optoelectronics & Displays > Displays > Vacuum Fluorescent Displays - VFD.
Can I view similar or alternative parts?
You can view similar parts to GU240X64D-K612A8 when available in the Vacuum Fluorescent Displays - VFD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GU240X64D-K612A8 you can contact the distributor directly for product support, shipping queries etc.
Is the GU240X64D-K612A8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GU240X64D-K612A8 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GU240X64D-K612A8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GU240X64D-K612A8 often in real-time on the comparison pages.
What if I can't find stock of GU240X64D-K612A8?
You can fill out our help required form which you can use to request a quote for GU240X64D-K612A8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.