Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 140 x 32 |
---|---|
Viewing Area (H x W) | 21.61mm x 69.85mm |
Character Format | Dot Graphic |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Supply Current | 375mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Interface Type | Parallel Serial |
Product Range | - |
External Depth | 10mm |
External Length / Height | 60mm |
External Width | 98mm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.75V to 5.25V |
Vfd Module, 140X32, Blue-Green | Newark Electronics |
VFD MODULE, 140X32, BLUE-GREEN | element14 |
Where can I find additional details, specifications and documents for a GU140X32F-7806A?
Additional datasheets, footprints and schematics for GU140X32F-7806A are listed on our Part Details page. You can also find images and similar parts to GU140X32F-7806A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GU140X32F-7806A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GU140X32F-7806A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GU140X32F-7806A fall under?
The GU140X32F-7806A is listed under Optoelectronics & Displays > Displays > Vacuum Fluorescent Displays - VFD.
Can I view similar or alternative parts?
You can view similar parts to GU140X32F-7806A when available in the Vacuum Fluorescent Displays - VFD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GU140X32F-7806A you can contact the distributor directly for product support, shipping queries etc.
Is the GU140X32F-7806A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GU140X32F-7806A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GU140X32F-7806A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GU140X32F-7806A often in real-time on the comparison pages.
What if I can't find stock of GU140X32F-7806A?
You can fill out our help required form which you can use to request a quote for GU140X32F-7806A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.