Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 126 x 64 |
---|---|
Viewing Area (H x W) | 41.45mm x 83mm |
Character Format | Dot Graphic |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Supply Current | 750mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Interface Type | RS-232 SPI |
Product Range | - |
External Depth | 17mm |
External Length / Height | 72mm |
External Width | 129mm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.75V to 5.25V |
Display, Vfd, Blue-Green, 41.5Mm X 82Mm | Newark Electronics |
VFD MODULE, 126X64, GRAPHIC | element14 |
Where can I find additional details, specifications and documents for a GU126X64F-K612A4?
Additional datasheets, footprints and schematics for GU126X64F-K612A4 are listed on our Part Details page. You can also find images and similar parts to GU126X64F-K612A4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GU126X64F-K612A4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GU126X64F-K612A4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GU126X64F-K612A4 fall under?
The GU126X64F-K612A4 is listed under Optoelectronics & Displays > Displays > Vacuum Fluorescent Displays - VFD.
Can I view similar or alternative parts?
You can view similar parts to GU126X64F-K612A4 when available in the Vacuum Fluorescent Displays - VFD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GU126X64F-K612A4 you can contact the distributor directly for product support, shipping queries etc.
Is the GU126X64F-K612A4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GU126X64F-K612A4 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GU126X64F-K612A4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GU126X64F-K612A4 often in real-time on the comparison pages.
What if I can't find stock of GU126X64F-K612A4?
You can fill out our help required form which you can use to request a quote for GU126X64F-K612A4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.